EN
  • EN
  • DE

SY8120IABC

Part No SY8120IABC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843764-SY8120IABC
Ultra Librarian 3D Model Ultra Librarian SY8120IABC CAD Model

Description

The SY8120IABC is a high-efficiency synchronous boost converter manufactured by Silergy Corp. This converter is designed for applications requiring a boosted voltage from a lower input voltage, commonly found in portable devices, LED backlighting, and battery-powered systems. Silergy is a well-regarded provider of power management solutions known for their efficiency and reliability.

Applications:

  • LED backlighting
  • Portable devices (e.g., power banks)
  • Battery-powered systems
  • LCD bias supply
  • Boost regulators

Features:

  • High efficiency
  • Wide input voltage range
  • Adjustable output voltage
  • Internal synchronous rectification
  • Overcurrent protection
  • Short-circuit protection
  • Thermal shutdown protection
  • Small package size

Benefits:

  • Increases battery life in portable devices
  • Accommodates various input voltage sources
  • Provides flexible output voltage settings
  • Reduces power dissipation and heat generation
  • Protects the converter from overload conditions
  • Prevents damage from shorted outputs
  • Ensures safe operation under high temperature
  • Suitable for compact devices

Additional Details:

The SY8120IABC synchronous boost converter from Silergy excels in providing high-efficiency voltage boosting for a diverse range of applications. The high efficiency design minimizes power losses, contributing to longer battery life in portable electronics. The wide input voltage range allows the device to function with various power sources, adding flexibility to system designs. The adjustable output voltage provides the flexibility to cater to specific load requirements. The inclusion of internal synchronous rectification enhances efficiency and reduces the need for external components. Overcurrent protection safeguards the device from damage due to excessive current draw. Short-circuit protection prevents damage from output shorts. The thermal shutdown protection protects the device from overheating, ensuring reliable performance. The small package size is suitable for compact electronic devices. Typical applications include LED backlighting, power banks, battery-powered systems, and LCD bias supplies. Silergy's commitment to robust design and reliable performance ensures the SY8120IABC delivers consistent results under demanding conditions. The boost converter’s high switching frequency allows for the use of smaller external components, minimizing the overall solution size.

The device's soft-start function limits inrush current during start-up, reducing stress on components. The internal compensation network simplifies the design process. The SY8120IABC's low quiescent current extends the standby time of battery-powered devices. The device’s protection features and high efficiency make it a reliable and cost-effective solution for various boost applications. The combination of features and benefits makes the SY8120IABC an excellent choice for voltage boosting needs in portable and battery-powered electronics.

You May Also Be Interested in

Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0791 $50.2285
1,545+ $0.0649 $100.2705
2,385+ $0.0629 $150.0165
3,285+ $0.0609 $200.0565
4,245+ $0.0589 $250.0305
5,685+ $0.0528 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,040 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess