EN
  • EN
  • DE

JAN2N2324A

Part No JAN2N2324A
Manufacturer Microsemi Corporation
Catalog SCRs - Single
Description SILICON CONTROLLED RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500/276
Packaging Bulk
Part Status Obsolete(EOL)
Voltage - Off State 100V
Voltage - Gate Trigger (Vgt) (Maximum) 600mV
Current - Gate Trigger (Igt) (Maximum) 20μA
Current - On State (It (AV)) (Maximum) 220mA
Current - Hold (Ih) (Maximum) 2mA
SCR Type Sensitive Gate
Operating Temperature Range -65°C ~ 125°C
Mounting Style Through Hole
Package TO-205AA, TO-5-3 Metal Can
Manufacturer Package TO-5
Win Source Part Number 1191378-JAN2N2324A
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name 2N2324A
Introduction Date April 09, 1996
Country of Origin Philippines
Estimated EOL Date Obsolete
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian JAN2N2324A CAD Model

Description

The Microsemi Corporation 1191378-JAN2N2324A is an obsolete (EOL) electronic component that is manufactured by Microsemi Corporation.

  • Family: 2N2324A
  • Category: Discrete Semiconductor Products
  • Supply and Demand Status: Limited
  • Type: Sensitive gate SCR
  • Voltage Off State: 100V
  • Voltage Gate Trigger: 600mV
  • Package: TO-205AA, TO-5-3 Metal Can
  • Operating Temperature Range: -65°C to 125°C
  • Manufacturer Homepage: www.microsemi.com

You May Also Be Interested in

Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8703 $63.8703
3+ $52.4070 $157.2210
4+ $50.7692 $203.0768
5+ $49.1314 $245.6570
7+ $47.4936 $332.4552
9+ $42.5802 $383.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess