EN
  • EN
  • DE

CDLL5522B

Part No CDLL5522B
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components
Description ZENER DIODE, 500mW | DIODE ZENER 4.7V 500MW DO213AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 22 Ohms
Current - Reverse Leakage at Vr 2μA at 2V
Voltage - Forward (Vf) (Maximum) at If 1.1V at 200mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Style SMD
Manufacturer Package DO-213AB, MELF
Supplier Device Package DO-213AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 050201-CDLL5522B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDLL5522B CAD Model

Description

CDLL5522B Zener Diode

The CDLL5522B is a high-performance Zener diode designed for voltage regulation applications. It provides robust performance in diverse electronic circuits, ensuring stability and reliability.

  • Applications: Voltage stabilization, Power Supplies, Voltage Reference Circuits
  • Features: High stability, Wide voltage range, Low power dissipation
  • Benefits: Consistent voltage regulation, Compact design for space-sensitive applications
  • Additional Details: Suitable for use in harsh environments due to its durable construction.

You May Also Be Interested in

Pulse
MILITARY/AEROSPACE PRODUCTS | XFMR MODULE SNGL 1GB SMT PBC / Telecom Transformer 1:1 24 Terminal Gull Wing SMD
Lowest to $26.0386
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0346
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V TO220AB
Lowest to $0.7675
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess