EN
  • EN
  • DE
  • IT

JANS1N5298-1

Part No JANS1N5298-1
Manufacturer Microchip Technology
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 1.21MA 500MW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 1.21mA
Voltage - Limiting (Max) 1.4V
Power - Max 500mW
Temperature Range - Operating -65°C ~ 175°C (TJ)
Grade Military
Qualification MIL-PRF-19500/463
Mounting Type Through Hole
Case / Package DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491947-JANS1N5298-1
Ultra Librarian 3D Model Ultra Librarian JANS1N5298-1 CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
DIODE CUR REG 100V 1.21MA 500MW
Need more? Email Us
Linear Integrated Systems
DIODE CUR REG 50V 5.6MA 350MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 3.3MA 500MW
Lowest to $47.9531
Central Semiconductor Corp
DIODE CUR REG 100V 630UA 500MW
Lowest to $1.3161
Microsemi Corporation
CURRENT REGULATOR CHIP
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 30V 9.8MA 300MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 210UA 500MW
Need more? Email Us
Solid State Inc.
DIODE CUR REG 4.7MA DO35
Lowest to $14.0140
Semitec USA Corp
DIODE CUR REG 100V 5.1MA 300MW
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess