EN
  • EN
  • DE

APT65GP60B2G

Part No APT65GP60B2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 100A 833W TMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 100A
Current - Collector Pulsed (Icm) 250A
Vce(on) (Maximum) at Vge, Ic 2.7V at 15V, 65A
Power - Max 833W
Switching Energy 605μJ (on), 896μJ (off)
Input Type Standard
Gate Charge 210nC
Td (on/off) at 25°C 30ns/91ns
Test Condition 400V, 65A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3 Variant
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813729-APT65GP60B2G
Ultra Librarian 3D Model Ultra Librarian APT65GP60B2G CAD Model

Description

The Microsemi Corporation APT65GP60B2G IGBT is a PT type with a power rating of Microsemi Corporation.

  • IGBT Type: PT
  • Power: 833W
  • Current - Collector (Ic) (Max): 100A
  • Voltage - Collector Emitter Breakdown (Max): 600V
  • Gate Charge: 210nC
  • Temperature Range: -55°C to 150°C
  • Switching Energy: 605μJ (on), 896μJ (off)
  • Input Type: Standard
  • Test Condition: 400V, 65A, 5Ohm, 15V
  • Mounting Style: Through Hole
  • Package: TO-247-3 Variant
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 65A
  • Td (on/off) @ 25°C: 30ns/91ns

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5116 $76.5348
6+ $20.9327 $125.5962
9+ $20.2785 $182.5065
12+ $19.6243 $235.4916
16+ $18.9702 $303.5232
21+ $17.0078 $357.1638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess