EN
  • EN
  • DE

APT35GP120B2DQ2G

Part No APT35GP120B2DQ2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 96A 543W TMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 96A
Pulsed Collector Current 140A
Collector-emitter saturation voltage(Max) 3.9V @ 15V, 35A
Maximum Power Dissipation 543W
Total Switching Energy(Ets) 750μJ (on), 680μJ (off)
Input Type Standard
Gate Charge 150nC
Turn-on and Turn-off delay time 16ns/95ns
Testing Conditions 600V, 35A, 4.3 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Dimension TO-247-3 Variant
Win Source Part Number 051462-APT35GP120B2DQ2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT35GP120B2DQ2G CAD Model

Description

APT35GP120B2DQ2G

The APT35GP120B2DQ2G is an advanced power transistor specifically designed to handle high-voltage and high-current applications efficiently. This component is perfect for ensuring optimal performance in demanding environments, catering to both industrial and commercial requirements.

  • Applications/Projects:
    • Inverter systems
    • Switch-mode power supplies (SMPS)
    • Motor control systems
    • High-frequency applications
  • Features & Benefits:
    • High-speed switching capability
    • Robust thermal performance and efficiency
    • Low on-state resistance for reduced power losses
    • Enhanced energy efficiency and system reliability
  • Additional Details:
    • Applicable for a wide range of industrial applications
    • Designed to operate efficiently under heavy electrical stress

You May Also Be Interested in

STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4245 $54.8490
5+ $22.5022 $112.5110
7+ $21.7990 $152.5930
10+ $21.0958 $210.9580
13+ $20.3926 $265.1038
17+ $18.2830 $310.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess