EN
  • EN
  • DE

APT102GA60L

Part No APT102GA60L
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description High Speed PT IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 183A
Current - Collector Pulsed (Icm) 307A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 62A
Power - Max 780W
Switching Energy 1.354mJ (on), 1.614mJ (off)
Input Type Standard
Gate Charge 294nC
Td (on/off) @ 25°C 28ns/212ns
Test Condition 400V, 62A, 4.7 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-264-3, TO-264AA
Manufacturer Package TO-264 [L]
Win Source Part Number 1146588-APT102GA60L
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APT102GA60L
Introduction Date April 30, 2008
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT102GA60L CAD Model

Description

The APT102GA60L is an electronic component manufactured by Microsemi Corporation. It is a high-power insulated gate bipolar transistor (IGBT) that operates @ a maximum voltage of 600V and a current of 183A.

  • Type: IGBT
  • Maximum Voltage: 600V
  • Current: 183A
  • Application: High-Power Switching
  • Applications: Motor Control, Power Supplies, Welding Equipment
  • Features: Low On-Resistance, Fast Switching Times, High Input/Output Isolation

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess