EN
  • EN
  • DE

ALI3287-C1624GG

Part No ALI3287-C1624GG
Manufacturer Trademark Fine Art
Catalog Custom Parts (0 - A)
Description Jennifer Nilsson 'Pumpkin Banner' Canvas Art, 16x24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131159-ALI3287-C1624GG
Categories Custom Parts
Manufacturer Trademark Fine Art
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALI3287-C1624GG CAD Model

Description

The ALI3287-C1624GG is a piece of art produced by Trademark Fine Art. Trademark Fine Art is known for its diverse collection of giclée prints and canvas art, covering various artistic styles, including abstract, landscapes, and portraits.

Possible Applications

  • Residential décor: Ideal for decorating living rooms, bedrooms, dining rooms, and hallways.
  • Commercial spaces: Suitable for enhancing the ambiance of offices, hotels, restaurants, and retail stores.
  • Art collections: A valuable addition to personal or corporate art collections.
  • Gifting occasions: An excellent choice for birthdays, anniversaries, housewarmings, and other special events.
  • Interior design projects: Used by interior designers to complement and enhance various design schemes.

Features

  • Giclée printing technology: Provides exceptional color accuracy and detail reproduction.
  • High-quality canvas or paper: Ensures durability and longevity of the artwork.
  • Various size options: Available in a range of sizes to accommodate different wall spaces.
  • Ready-to-hang design: Often stretched on a wooden frame or includes hanging hardware for easy installation.
  • Wide range of subjects: Includes a variety of artistic styles, from abstract to realistic.

Benefits

  • Enhances visual appeal: Improves the overall aesthetics of any room.
  • Reflects personal taste: Allows individuals to express their unique style and preferences.
  • Creates a positive atmosphere: Contributes to a more inviting and welcoming environment.
  • Sparks conversation: Serves as a focal point and encourages discussion.
  • Adds value to the space: Can enhance the perceived value of a home or business.

Additional Details

The specific materials (canvas or paper type), frame details (if applicable), and precise dimensions will vary based on the particular variant of the ALI3287-C1624GG. Trademark Fine Art typically uses fade-resistant inks to ensure the artwork remains vibrant for an extended period. The artwork is generally professionally prepared, which may involve stretching, mounting, or framing, depending on the chosen option. Without further information about the specific artwork associated with this ID, a precise description of the subject matter is not possible.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Amd
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Linear Technology
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess