The A42MX16-1PL84I is a member of the Microsemi MX family of Field Programmable Gate Arrays (FPGAs). It provides a flexible and versatile platform for implementing custom digital logic circuits.
Applications:
- Aerospace and Defense Systems
- Industrial Control Systems
- Telecommunications Equipment
- Medical Devices
- Data Processing and Storage
Features:
- 16,000 Usable Gates
- 84-Pin PLCC Package
- High-Speed Performance
- Nonvolatile Flash-Based Configuration
- On-Chip Clock Management
- Flexible Routing Architecture
- Low Power Consumption
- Endurance of 10,000 Program/Erase Cycles
Benefits:
- High performance: Enables the implementation of complex digital circuits with high operating speeds.
- Nonvolatile configuration: Eliminates the need for external configuration memory.
- Flexible design: Allows for easy modification and customization of logic circuits.
- Low power consumption: Reduces power dissipation and improves system efficiency.
- High reliability: Ensures reliable operation in harsh environments.
Additional Details:
The A42MX16-1PL84I FPGA is based on a nonvolatile flash-based configuration technology, providing instant-on operation and eliminating the need for external configuration memory. The device offers a rich set of features, including on-chip clock management, flexible routing architecture, and low power consumption. The 84-pin PLCC (Plastic Leaded Chip Carrier) package provides a compact and robust solution for various applications. The FPGA is supported by Microsemi's Libero Integrated Design Environment (IDE), which provides a comprehensive suite of tools for design entry, simulation, synthesis, and implementation. It's well-suited for use in applications requiring high performance, low power consumption, and high reliability.