EN
  • EN
  • DE

A1020B-2PL84C

Part No A1020B-2PL84C
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 69 I/O 84PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 69 84-LCC (J-Lead)
Manufacturer Microsemi Corporation
Series ACT™ 1
Package Tray
Part Status Obsolete
Number of I/O 69
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 84-LCC (J-Lead)
Case / Package 84-PLCC (29.31x29.31)
Family Name A1020
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 16
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858792-A1020B-2PL84C
Ultra Librarian 3D Model Ultra Librarian A1020B-2PL84C CAD Model

Description

The Microsemi Corporation electronic component with the Win Source Part Number 858792-A1020B-2PL84C is part of the ACT™ 1 series.

  • Series: ACT™ 1
  • Type: Field Programmable Gate Array (FPGA) IC
  • Number of I/Os: 69
  • Package: 84-LCC (J-Lead)
  • Mounting Type: Surface Mountable
  • Lifecycle Status: Obsolete
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 16
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess