EN
  • EN
  • DE

2N7236U

Part No 2N7236U
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description P-CHANNEL MOSFET | MOSFET P-CH 100V SMD1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 18A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 200mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 60nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 4W, 125W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-267AB
Manufacturer Package TO-267AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124265-2N7236U
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N7236U CAD Model

Description

The Microsemi Corporation component with part number 1124265-2N7236U is an obsolete electronic component.

  • Product Category: Discrete Semiconductor Products
  • Technology: MOSFET
  • Supply and Demand Status: Limited
  • Supplier Device Package: TO-267AB
  • Maximum Power Dissipation: 4W, 125W
  • Vds - Drain-Source Breakdown Voltage: 100V
  • Id - Continuous Drain Current: 18A
  • Rds On (Maximum) @ Id, Vgs: 200mOhm @ 11A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 4V @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 60nC @ 10V
  • Gate Source Voltage (Maximum): ±20V

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess