EN
  • EN
  • DE

2N6800

Part No 2N6800
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description N-CHANNEL POWER MOSFET | MOSFET N-CH 400V TO-205AF TO-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 400V
Id - Continuous Drain Current 3A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 5.75nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 800mW, 25W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-39
Manufacturer Package TO-205AF Metal Can
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124204-2N6800
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6800 CAD Model

Description

The 2N6800 from Microsemi Corporation is a high-quality MOSFET transistor that is used in various electronic devices.

  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Power Dissipation: 800mW and 25W
  • Drain-Source Breakdown Voltage: 400V
  • Manufacturer's Homepage: www.semelab.co.uk

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess