EN
  • EN
  • DE

2N6782

Part No 2N6782
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description N-CHANNEL POWER MOSFET | MOSFET N-CH 100V TO-205AF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 3.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 600mOhm at 2.25A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 8.1nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 800mW, 15W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-39
Manufacturer Package TO-205AF Metal Can
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124195-2N6782
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6782 CAD Model

Description

The Microsemi Corporation MOSFET is an N-channel transistor with a maximum drain-source breakdown voltage of 100V and a continuous drain current of 3.5A.

  • Manufacturer: Microsemi Corporation
  • Channel Type: N-Channel
  • Maximum Drain-Source Breakdown Voltage: 100V
  • Continuous Drain Current: 3.5A
  • Maximum Gate-Source Voltage: ±20V
  • Gate-Source Voltage Threshold: 4V @ 250μA
  • Maximum On-Resistance: 600mOhm @ 2.25A and 10V
  • Gate Charge: 8.1nC @ 10V
  • Package: TO-39
  • Power Dissipation: Up to 800mW or 15W
  • Supply and Demand Status: Obsolete, Limited
  • Category: Discrete Semiconductor Products

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1426
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess