EN
  • EN
  • DE

2N6762

Part No 2N6762
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description N-Channel Power MOSFETs, 4.5A, 450V/500V | MOSFET N-CH 500V TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 4.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.8Ohm at 4.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 40nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 4W, 75W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-204AA
Manufacturer Package TO-204AA, TO-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124190-2N6762
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6762 CAD Model

Description

The Microsemi Corporation MOSFET is a N-Channel transistor that comes with a TO-204AA package.

  • Mounting Style: Through-hole
  • Breakdown Voltage: 500V
  • Continuous Drain Current: 4.5A
  • Maximum Gate-Source Voltage: ±20V
  • Gate-Source Voltage Threshold: 4V @ 250μA
  • Maximum Gate Charge @ 10V: 40nC
  • Power Dissipation: 4W and 75W
  • Product Status: Obsolete
  • Supply and Demand Status: Limited
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
STMicroelectronics
DISCRETE
Lowest to $27.8572
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess