EN
  • EN
  • DE

2N5115

Part No 2N5115
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description P CHANNEL JFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Polarity P-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Drain-Source Breakdown Voltage 30V
Current - Drain (Idss) @ Vds (Vgs=0) 60mA @ 15V
Voltage - Cutoff (VGS off) @ Id 6V @ 1nA
Max Input Capacitance 25pF @ 15V
Resistance - RDS(On) 100 Ohm
Maximum Power Dissipation 500mW
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-18 (TO-206AA)
Win Source Part Number 134222-2N5115
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian 2N5115 CAD Model

Description

The 2N5115 is a high-performance P-channel JFET designed for low-noise audio applications. Its compact design and robust functionality make it ideal for use in a variety of electronic projects.

Features and Benefits

  • Low noise level, ensuring clear audio output.
  • High input impedance for minimal signal interference.
  • Temperature stability for consistent performance.

Applications

  • Audio preamplifiers
  • Signal processors
  • Frequency converters
  • General-purpose switching

The 2N5115 offers reliable performance, making it a staple in high-fidelity audio systems.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.6334 $50.6334
3+ $41.5454 $124.6362
4+ $40.2471 $160.9884
6+ $38.9488 $233.6928
7+ $37.6505 $263.5535
9+ $33.7556 $303.8004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess