EN
  • EN
  • DE

2N2326

Part No 2N2326
Manufacturer Microsemi Corporation
Catalog SCRs - Single
Description SILICON CONTROLLED RECTIFIER | SCR 200V 200UA TO205AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Voltage - Off State 200V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Current - On State (It (AV)) (Maximum) 220mA
Current - Hold (Ih) (Maximum) 2mA
SCR Type Sensitive Gate
Temperature Range - Operating -65°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123653-2N2326
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2326 CAD Model

Description

The Microsemi Corporation 623134 is a sensitive gate SCR type electronic component with a voltage-off state of 200V and a gate trigger voltage of 800mV.

  • Type: Sensitive Gate SCR
  • Voltage-Off State: 200V
  • Gate Trigger Voltage: 800mV
  • Mounting Type: Through-Hole
  • Package: TO-5-3 Metal Can
  • Maximum On-State Current: 220mA
  • Maximum Gate Trigger Current: 200μA
  • Operating Temperature Range: -65°C to 125°C

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.2610
Renesas Electronics America
Lowest to $0.6145
Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us
Renesas Electronics America
Lowest to $10.9887
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsumi
Need more? Email Us
Renesas Electronics America
THYRISTR SCR 400V 10A 3-PIN TO92
Lowest to $0.4146

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess