EN
  • EN
  • DE

1N5635A

Part No 1N5635A
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description TRANSIENT ABSORPTION ZENER | TVS DIODE 10.2V 16.7V DO13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Microsemi Corporation
Packaging Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 10.2V
Voltage - Breakdown (Minimum) 11.4V
Voltage - Clamping (Maximum) at Ipp 16.7V
Current - Peak Pulse (10/1000μs) 90A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-13
Supplier Device Package DO-13
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122002-1N5635A
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5635A CAD Model

Description

The 1N5635A is a Transient Voltage Suppressor (TVS) diode manufactured by Microsemi Corporation. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching.

Applications

  • Data lines protection
  • Signal lines protection
  • Microprocessor protection
  • I/O interface protection
  • Power supply protection

Features

  • High surge current capability
  • Fast response time
  • Low clamping voltage
  • Glass passivated junction
  • RoHS compliant

Benefits

  • Effective protection against voltage transients
  • Reduced risk of component failure
  • Improved system reliability
  • Minimal impact on circuit performance
  • Environmentally friendly due to RoHS compliance

Additional Details

The 1N5635A has a standoff voltage of 10V and a breakdown voltage between 11.1V and 12.3V. It can handle a peak pulse power of 1500W. It is typically available in a DO-201AD package. For detailed specifications, including surge current ratings, clamping voltage characteristics, and thermal resistance, refer to the Microsemi datasheet for the 1N5635A. This datasheet provides essential information for proper selection and application of the TVS diode.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $0.1901
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess