The 1N3045A is a 10 Watt Zener diode manufactured by Microsemi Corporation. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Microsemi is known for producing high-reliability diodes and other semiconductor devices.
Applications
- Voltage Regulation
- Transient Voltage Suppression
- Overvoltage Protection
- Clipping Circuits
- Calibration Equipment
Features
- Zener Voltage: Typically specified in the datasheet (e.g., 12V, though it varies by specific variant)
- Power Dissipation: 10 Watts
- Low Zener Impedance
- High Surge Current Capability
- Hermetically Sealed Package
- Available with various Zener voltage tolerances
Benefits
- Provides stable voltage regulation under varying load conditions.
- Protects sensitive electronic components from voltage transients and surges.
- Ensures reliable operation in harsh environments due to its rugged construction.
- Simplifies circuit design by providing a well-defined voltage reference.
- Offers long-term stability and reliability due to its hermetically sealed package.
Additional Details
The 1N3045A Zener diode is a versatile component used to stabilize voltage levels and protect circuits from voltage spikes. Its high power dissipation capability and low Zener impedance make it suitable for a wide range of applications, including power supplies, voltage regulators, and transient voltage suppressors. The hermetically sealed package ensures reliable operation even in challenging environments. Specific Zener voltage ratings and tolerances can be found in the Microsemi datasheet for this series of diodes.
Designers should consult the Microsemi datasheet for detailed electrical characteristics, thermal parameters, and package dimensions to ensure proper application of the 1N3045A.