EN
  • EN
  • DE

MAX44000GDT+T

Part No MAX44000GDT+T
Manufacturer Maxim Integrated
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT AMBIENT 6OTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Ambient - I²C 6-UDFN Exposed Pad
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package 6-OTDFN (2x2)
Family Name MAX440
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX44000GDTT, MAX44000GDT+T-ND, MAX44000GDT+TCT, MAX44000GDT+TTR, MAX44000GDT+TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844193-MAX44000GDT+T
Ultra Librarian 3D Model Ultra Librarian MAX44000GDT+T CAD Model

Description

Maxim Integrated MAX44000GDT+T Ambient and Infrared Proximity Sensor

The MAX44000GDT+T from Maxim Integrated is a sophisticated sensor module that combines ambient light sensing (ALS) and infrared (IR) proximity detection into a single compact package. This advanced sensor is designed to deliver high-performance capabilities for a wide range of applications, including mobile phones, tablets, portable devices, industrial sensors, and smart home systems.

The ambient light sensor feature of the MAX44000GDT+T utilizes an advanced photodiode to provide precise measurement of light intensity. It can detect a broad range of light conditions, from bright sunlight to dimly lit environments, making it an ideal component for adjusting display brightness in consumer electronics or for controlling lighting in smart home applications. The ALS function also helps to extend battery life by reducing power consumption when high levels of ambient light are present.

In addition to ambient light sensing, the MAX44000GDT+T incorporates an IR proximity sensor that emits IR light and detects the reflected signal to determine the presence and distance of an object. This feature is particularly useful for touchless user interfaces, such as gesture control, and for preventing unintentional touches on a device's screen. The proximity detection can also be utilized for power-saving strategies, such as turning off a device's display when it is held close to the ear during a phone call.

The sensor operates over an I2C interface, allowing for easy integration into various systems with minimal pin requirements. It also supports a programmable interrupt output that can be configured to trigger when certain light or proximity thresholds are crossed, providing additional flexibility for power management and responsiveness in applications.

Encased in a small, 6-pin ODFN package, the MAX44000GDT+T is optimized for space-constrained designs, ensuring that it can be seamlessly incorporated into the latest compact devices without compromising functionality. Its low power consumption and wide operating temperature range (-40°C to +85°C) make it a reliable choice for both consumer and industrial applications, where performance and efficiency are paramount.

With its dual-functionality and high integration, the MAX44000GDT+T from Maxim Integrated is a versatile sensor solution that enhances user experience and device performance across a multitude of platforms.

You May Also Be Interested in

Broadcom Limited
IC SENSOR MODLED LEAD 5V 16DIP / Optical Sensor 16-DIP Module
Lowest to $2.7273
Rohm Semiconductor
SENSOR OPT 530NM AMBIENT 5WSOF
Lowest to $0.6345
Lite-On Inc.
SENSOR OPT AMBIENT LGT PHOTO
Lowest to $0.4829
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Broadcom Limited
SENSOR OPT GAMING IC 8DIP / Optical Sensor 8-DIP Module
Lowest to $10.0855
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $8.4789
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $2.7858
Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0519 $100.1038
3+ $41.0683 $123.2049
5+ $39.7851 $198.9255
6+ $38.5019 $231.0114
8+ $37.2187 $297.7496
11+ $33.3680 $367.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess