The 1N3025 is a Zener diode manufactured by Microsemi Corporation. It is designed to provide a stable reference voltage or to regulate voltage in various electronic circuits. Zener diodes are widely used for voltage regulation, voltage clipping, and overvoltage protection.
Applications
- Voltage regulation
- Voltage clipping
- Overvoltage protection
- Reference voltage generation
- Transient voltage suppression
Features
- Zener Diode
- Precise Zener Voltage
- Low Reverse Leakage Current
- High Surge Current Capability
- Glass Passivated Junction
Benefits
- Stable voltage regulation in power supplies and other electronic circuits.
- Effective protection against overvoltage conditions, safeguarding sensitive components.
- Reliable performance due to the glass-passivated junction.
- Low power dissipation and efficient operation.
- Long-term stability and reliability.
Technical Specifications
The 1N3025 has a Zener voltage of 3.9V with a tolerance of ±5%. The power dissipation is typically rated at 1W. The diode is designed to operate over a wide temperature range. The low reverse leakage current minimizes power loss and improves efficiency. The surge current capability allows it to withstand transient voltage spikes without damage.
The 1N3025 is frequently used in power supply circuits to maintain a stable output voltage, even when the input voltage or load current varies. It's also used to protect electronic components from damage due to excessive voltage. The robust construction and stable electrical characteristics make it suitable for demanding applications requiring precise voltage regulation and protection.