EN
  • EN
  • DE

42095-015

Part No 42095-015
Manufacturer Micropac Industries
Catalog HOT - SALES and EOL Components (0 - A)
Description Standard Regulator Neg -15V 1.5A 3-Pin(2+Tab)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micropac Industries
Win Source Part Number 21130-42095-015
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 42095-015
Introduction Date December 14, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 42095-015 CAD Model

Description

Product Overview

Combining efficiency with advanced functionality, the 42095-015 is ideal for applications ranging from basic to complex technical projects.

Applications

  • Smart Agriculture
  • Network Communication Systems
  • AI-based Devices
  • Energy Management Systems

Features and Benefits

  • Advanced Efficiency: Delivers superior performance while conserving resources.
  • Multi-functional: Suitable for a variety of technical fields.
  • Enhanced Longevity: Durable design ensures long operational life.

Additional Details

The universal nature of the 42095-015, devoid of specific brand associations, enhances its ability to seamlessly integrate into various systems, proving its value across multiple projects.

You May Also Be Interested in

Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Toko America Inc.
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Coilcraft
Need more? Email Us
ON Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Bosch Sensortec
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $310.4478 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess