EN
  • EN
  • DE

VSP9437B-VK-B11

Part No VSP9437B-VK-B11
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399901-VSP9437B-VK-B11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP9437B-VK-B11 CAD Model

Description

The VSP9437B-VK-B11 is a single-chip multistandard vision and sound processor manufactured by Micronas GmbH. This IC is designed to decode analog TV signals, supporting multiple worldwide standards, and to process audio. It is a compact, cost-effective solution for devices like television receivers, video recorders, and other consumer electronics.

Applications:

  • Analog TV receivers
  • Video Cassette Recorders (VCRs)
  • DVD Recorders with Analog TV Tuners
  • Set-Top Boxes
  • Analog Video Processing Equipment

Features:

  • Multistandard Video Decoding: Supports PAL, SECAM, and NTSC color standards.
  • Sound Processing: Integrates demodulation and processing of audio signals.
  • Single-Chip Solution: Combines video and audio processing, reducing board space.
  • Baseband Signal Processing: Handles baseband video and audio signals.
  • Adaptive Comb Filter: Improves picture quality through artifact reduction.
  • Automatic Gain Control (AGC): Stabilizes signal levels for consistent performance.
  • On-Screen Display (OSD) Interface: Enables on-screen text and graphics.

Benefits:

  • Simplified Design: Simplifies design for analog TV receivers.
  • Cost-Effective: Integration reduces overall system costs.
  • Improved Picture Quality: Enhanced video clarity with advanced filtering.
  • Compact Solution: Board space is minimized.
  • Global Compatibility: Supports different analog TV standards for global use.

Additional Details:

The VSP9437B-VK-B11 requires external components, such as a tuner, video output drivers, and audio amplifiers, to form a complete TV receiver. It operates on a certain voltage range, and the power consumption is suited for consumer electronics. The package type (e.g., QFP) will affect mounting and thermal characteristics.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.9623
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess