EN
  • EN
  • DE

VPX3225D-PQ-C3

Part No VPX3225D-PQ-C3
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399171-VPX3225D-PQ-C3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VPX3225D-PQ-C3 CAD Model

Description

The VPX3225D-PQ-C3, manufactured by Micronas GmbH, is a highly integrated single-chip car radio signal processor, building upon the features of previous models. Designed for automotive applications, this device provides a complete solution for AM/FM radio reception, offering advanced features for enhanced audio quality and performance. It integrates demodulation, stereo decoding, noise reduction, and audio processing functions, all within a single chip. The VPX3225D-PQ-C3 simplifies design and reduces the number of external components needed, resulting in a more compact and cost-effective car radio system.

Applications

  • Car Radio Head Units: Primary application is in car radio receivers for AM/FM reception and audio processing.
  • Automotive Infotainment Systems: Integrated into complex automotive infotainment systems to handle radio functionalities.
  • Aftermarket Car Audio Products: Suitable for use in aftermarket car radios and audio systems requiring high-quality radio reception.

Features

  • Complete AM/FM Demodulation: Includes all necessary circuitry for AM and FM signal demodulation.
  • Advanced Stereo Decoder: Features an advanced stereo decoder for superior audio quality from FM broadcasts.
  • Enhanced Noise Reduction: Integrated noise reduction algorithms to minimize interference and improve signal clarity.
  • Audio Processing: Incorporates audio processing functions such as volume control, tone control (bass, treble, loudness), and automatic gain control (AGC).
  • I²C Bus Interface: I²C bus interface allows for easy communication with a microcontroller for control and configuration.
  • Low Power Consumption: Designed for automotive use, ensuring low power consumption to minimize battery drain.
  • Single-Chip Solution: Reduces external component count, simplifying the design and lowering costs.

Benefits

  • Superior Audio Quality: Advanced stereo decoding and enhanced noise reduction contribute to a clearer and more enjoyable listening experience.
  • Simplified System Design: Single-chip solution reduces complexity and design time.
  • Cost-Effectiveness: Integration reduces the overall cost of the audio system.
  • Compact Form Factor: Small chip size allows for compact car radio designs.
  • Easy Integration: I²C bus interface simplifies integration with other system components.
  • Reliable Performance: Designed for the automotive environment, the VPX3225D-PQ-C3 offers reliable operation under various conditions.

Additional Details

The VPX3225D-PQ-C3 typically operates from a 5V power supply and comes in a PQFP (Plastic Quad Flat Package) for easy PCB mounting. Internal registers are accessible via the I²C bus, enabling configuration of various parameters. Detailed information, including pinout diagrams, electrical characteristics, and application notes, can be found in the device datasheet from Micronas GmbH. The C3 indicates a specific revision or production variant of the chip.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess