EN
  • EN
  • DE

74ABT00D,118

Part No 74ABT00D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 50μA
Current - Output High, Low 15mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1007086-74ABT00D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT00D,118 CAD Model

Description

The Nexperia USA Inc. NAND Gate is a logic gate with a maximum propagation delay of 3.6ns @ 5V, 50pF.

  • Maximum Propagation Delay: 3.6ns @ 5V, 50pF
  • Quiescent Current: 50μA
  • Logic Level: 0.8V (low) and 2V (high)
  • Package / Case: 14-SO
  • Dimension: 14-SOIC (0.154", 3.90mm Width)
  • Supply Voltage: 4.5 V to 5.5 V
  • Use: suitable for use with integrated circuits

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess