EN
  • EN
  • DE

VCT3803F-HB-C4

Part No VCT3803F-HB-C4
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 397659-VCT3803F-HB-C4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCT3803F-HB-C4 CAD Model

Description

The Micronas VCT3803F-HB-C4 is a highly integrated single-chip TV processor designed for a range of television applications, including CRT and LCD televisions. This advanced IC offers comprehensive video and audio processing capabilities, contributing to a superior user experience.

Applications

  • CRT Televisions
  • LCD Televisions
  • Display monitors
  • Video processing units

Features

  • Single-chip design: Combines multiple functionalities into a single IC, reducing component count and board space.
  • Advanced video processing: Implements sophisticated algorithms for noise reduction, sharpness enhancement, and color correction, improving image quality.
  • Multi-standard support: Compatible with various video standards, ensuring versatility in different broadcast environments.
  • Integrated audio processing: Includes audio decoding and processing capabilities for high-fidelity sound reproduction.
  • On-Screen Display (OSD): Supports OSD functionality for displaying menus and system information.
  • Microcontroller interface: Allows communication with an external microcontroller for system control and customization.

Benefits

  • Enhanced picture quality: Sophisticated video processing algorithms deliver clear, sharp, and vibrant images.
  • Cost-effective solution: Integration of multiple features reduces the number of external components required, lowering overall system cost.
  • Simplified system design: Single-chip design simplifies the design process and reduces board complexity.
  • Improved audio performance: Integrated audio processing ensures high-quality sound reproduction.
  • Greater design flexibility: Support for multiple video standards and OSD functionality provides flexibility in system design and customization.

The VCT3803F-HB-C4 provides a versatile and cost-effective solution for TV manufacturers looking to develop high-performance television products. Its comprehensive feature set and advanced processing capabilities make it an excellent choice for a variety of display applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess