EN
  • EN
  • DE

UPX3226E-QG-A2

Part No UPX3226E-QG-A2
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 396123-UPX3226E-QG-A2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPX3226E-QG-A2 CAD Model

Description

The UPX3226E-QG-A2 is a system basis chip (SBC) manufactured by Micronas GmbH (now TDK-Micronas). It integrates various functions required in automotive applications, specifically targeting body control and gateway applications. This SBC manages power distribution, communication interfaces, and safety features to ensure reliable system operation.

Applications:

  • Automotive Body Control Modules (BCM): Used to control various body functions such as lighting, door locks, windows, and wipers.
  • Gateway Modules: Facilitates communication between different automotive networks (e.g., CAN, LIN, Ethernet).
  • Automotive Comfort Systems: Employed in systems that enhance vehicle comfort, like climate control and seat adjustment.
  • Automotive Security Systems: Integrated into systems responsible for vehicle security, including immobilizers and alarm systems.

Features:

  • Power Management: Includes voltage regulators for supplying power to microcontrollers and other peripherals.
  • CAN Interface: Supports Controller Area Network (CAN) communication for robust data transfer within the vehicle.
  • LIN Interface: Provides a Local Interconnect Network (LIN) interface for cost-effective communication with simpler devices.
  • Safety Features: Incorporates safety mechanisms such as overvoltage protection, undervoltage detection, and short-circuit protection.
  • Watchdog Timer: Monitors microcontroller operation and resets the system in case of errors.
  • Low-Power Modes: Supports various low-power modes to reduce current consumption when the system is idle.
  • SPI Interface: Enables serial communication with external devices via Serial Peripheral Interface (SPI).

Benefits:

  • Reduced System Cost: Integration of multiple functions into a single chip reduces the number of components required, lowering overall system cost.
  • Improved System Reliability: Integrated safety features protect the system from electrical faults, enhancing reliability.
  • Simplified Design: Streamlines system design by providing a pre-integrated solution with standardized interfaces.
  • Lower Power Consumption: Low-power modes minimize current consumption, extending battery life in automotive applications.
  • Enhanced Communication Capabilities: CAN and LIN interfaces facilitate seamless communication between different vehicle systems.

Additional Details:

The UPX3226E-QG-A2 typically operates within a wide temperature range suitable for automotive environments (e.g., -40°C to +125°C). It is often packaged in a QFN (Quad Flat No-leads) package for efficient thermal dissipation and compact size. The specific voltage regulators included, and their current capabilities, are detailed in the product datasheet. This device's design adheres to automotive safety standards, like ISO 26262. The datasheet is crucial for understanding the precise electrical characteristics, pinout, and application circuit requirements.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Lowest to $3.3622
Qualcomm
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess