EN
  • EN
  • DE

MSP4440G-QA-C12-500GSDO

Part No MSP4440G-QA-C12-500GSDO
Manufacturer Micronas GmbH
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFP
Manufacturer Micronas GmbH
RoHS State Request Verification
Win Source Part Number 711387-MSP4440G-QA-C12-500GSDO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP4440G-QA-C12-500GSDO CAD Model

Description

The MSP4440G-QA-C12-500GSDO is a multi-standard sound processor from Micronas GmbH, designed for use in various audio and video applications. It integrates a wide range of audio processing functions, making it a versatile solution for consumer electronics manufacturers.

Applications

  • Television sets
  • Set-top boxes
  • Audio receivers
  • DVD players
  • Other consumer audio/video equipment

Features

  • Multi-standard sound processing: Supports various analog and digital audio standards.
  • Integrated audio codecs: Includes codecs for decoding and encoding audio signals.
  • Digital audio interface: Provides a digital interface for connecting to other audio components.
  • Volume control: Allows for precise adjustment of audio levels.
  • Tone control: Enables customization of audio frequencies.
  • Noise reduction: Reduces unwanted noise in audio signals.
  • Bass boost: Enhances low-frequency audio content.
  • Spatial sound processing: Creates a more immersive audio experience.
  • I2C control interface: Facilitates communication with a host microcontroller.
  • Low power consumption: Designed for energy-efficient operation.

Benefits

  • Improved audio quality: Enhances the clarity and fidelity of audio signals.
  • Reduced system cost: Integrates multiple audio processing functions into a single chip, reducing the need for external components.
  • Simplified design: Simplifies the design process by providing a comprehensive audio processing solution.
  • Enhanced user experience: Provides users with a more immersive and enjoyable audio experience.
  • Increased flexibility: Supports a wide range of audio standards and formats, providing greater flexibility in system design.

Additional Details

The MSP4440G-QA-C12-500GSDO operates on a single power supply and is available in a small, surface-mount package. It is designed for high-performance audio processing in a variety of consumer electronics applications. The specific audio standards supported may vary depending on the configuration and firmware. Consult the datasheet for detailed specifications.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess