EN
  • EN
  • DE

MSP3417G-QG-B8-V3--GSDO

Part No MSP3417G-QG-B8-V3--GSDO
Manufacturer Micronas GmbH
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case QFP-44
Manufacturer Micronas GmbH
RoHS State Request Verification
Win Source Part Number 715478-MSP3417G-QG-B8-V3--GSDO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP3417G-QG-B8-V3--GSDO CAD Model

Description

The MSP3417G-QG-B8-V3--GSDO is a single-chip Multistandard Sound Processor manufactured by Micronas GmbH (now TDK-Micronas). It's designed for high-performance audio processing in television and audio systems. It supports various analog and digital audio standards and provides features such as stereo decoding, audio enhancement, and noise reduction.

Applications:

  • Television (TV) Audio Processing: Decoding and processing audio signals in televisions.
  • Set-Top Boxes (STBs): Enhancing audio quality in set-top box devices.
  • Audio Receivers: Providing audio decoding and processing capabilities in audio receivers.
  • Automotive Audio Systems: Processing audio in car entertainment systems.
  • Home Theater Systems: Decoding and enhancing audio for home theater applications.

Features:

  • Multistandard Audio Decoding: Supports various audio standards, including NICAM, A2, and EIA-J.
  • Stereo Decoding: Decodes stereo audio signals.
  • Audio Enhancement: Includes features such as bass boost, treble control, and loudness compensation.
  • Noise Reduction: Reduces noise and improves audio clarity.
  • Automatic Gain Control (AGC): Maintains a consistent audio level.
  • Digital Audio Processing (DSP): Performs advanced audio processing functions.
  • I2C Control Interface: Allows for easy control and configuration via I2C.
  • Multiple Audio Inputs and Outputs: Supports various analog and digital audio input/output formats.

Benefits:

  • Improved Audio Quality: Enhances audio clarity and reduces noise.
  • Flexible Audio Processing: Supports various audio standards and features.
  • Simplified Design: Single-chip solution reduces component count and PCB space.
  • Enhanced User Experience: Provides a better audio experience for viewers and listeners.

Additional Details:

The MSP3417G-QG-B8-V3--GSDO integrates a complete audio processing chain, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and a digital signal processor (DSP). The device is controlled via an I2C interface, allowing for easy configuration and control of the audio processing parameters. The device includes various audio enhancement features, such as bass boost, treble control, and loudness compensation, which can be adjusted to suit different listening preferences. The automatic gain control (AGC) feature ensures a consistent audio level, regardless of the input signal strength. The package is a surface-mount package designed for automated assembly.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess