EN
  • EN
  • DE

MSP3417D-QG-B2

Part No MSP3417D-QG-B2
Manufacturer Micronas GmbH
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987600-MSP3417D-QG-B2
Categories OEM Parts(M-N)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP3417D-QG-B2 CAD Model

Description

The MSP3417D-QG-B2 is a single-chip Multistandard Sound Processor manufactured by Micronas (now part of Trinnov Audio). It is designed for television and audio applications, handling various analog and digital audio decoding and processing tasks.

Applications

  • Television sets
  • Set-top boxes
  • Audio receivers
  • DVD players
  • Audio processing units
  • Home theater systems

Features

  • Multistandard Sound Processing: Supports various audio standards, including NICAM, A2, and EIA-J.
  • Stereo and Mono Decoding: Capable of decoding stereo and mono audio signals.
  • Automatic Volume Leveling (AVL): Automatically adjusts the audio volume to maintain a consistent level.
  • Noise Reduction: Reduces background noise for clearer audio output.
  • Bass and Treble Control: Allows adjustment of bass and treble levels for customized audio experience.
  • Digital Signal Processing (DSP): Utilizes digital signal processing techniques for enhanced audio quality.
  • I2C Bus Interface: Provides a communication interface for control and configuration.

Benefits

  • High-Quality Audio: Delivers clear and immersive audio for improved listening experience.
  • Versatile Audio Processing: Supports various audio standards and processing features.
  • Simplified System Design: Single-chip solution reduces component count and simplifies circuit design.
  • Consistent Audio Levels: AVL feature ensures consistent volume levels across different audio sources.
  • Customizable Audio Settings: Bass and treble control allows users to tailor the audio output to their preferences.

Additional Details

The MSP3417D-QG-B2 is typically packaged in a QFP (Quad Flat Package). It requires external components such as capacitors and resistors for proper operation. The I2C bus interface allows for easy control and configuration of the device. The datasheet provides detailed information about the electrical characteristics, pinout, and application circuits. Proper grounding and decoupling are essential for optimal performance. The 'D' in the part number often indicates a specific version or feature set within the MSP3400 family.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sunlord
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess