EN
  • EN
  • DE

HAL835UT-A

Part No HAL835UT-A
Manufacturer Micronas GmbH
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 89DEG PC PIN / Hall Effect Sensor Angle, Linear, Rotary External Magnet, Not Included PC Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr TDK-Micronas GmbH
Series Automotive, AEC-Q100
Package Cut Tape (CT) Tape & Box (TB)
Product Status Not For New Designs
For Measuring Angle, Linear, Rotary
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 89°
Output Analog Voltage, PWM
Actuator Type External Magnet, Not Included
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 170°C
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92UT-1
Base Product Number HAL835
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350106-HAL835UT-A
Ultra Librarian 3D Model Ultra Librarian HAL835UT-A CAD Model

Description

The HAL835UT-A is a position sensor from TDK-Micronas GmbH that is designed for angle and linear position measuring. HAL835UT-A is manufactured by TDK-Micronas GmbH.

  • Type: Angle, Linear Position
  • Mounting Type: Through Hole
  • Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
  • Voltage - Supply: 4.5V ~ 5.5V
  • Actuator Type: External Magnet
  • Output Type: Analog Voltage, PWM
  • Rotation Angle - Electrical, Mechanical: 0° ~ 89°
  • Operating Temperature: -40°C ~ 170°C
  • ECCN: EAR99

You May Also Be Interested in

NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE 360DEG SMD
Lowest to $6.5486
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
SICK, Inc.
Sensor Linear Position T-Slot Cable
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2778 $50.1116
54+ $1.8690 $100.9260
83+ $1.8106 $150.2798
115+ $1.7522 $201.5030
148+ $1.6938 $250.6824
198+ $1.5186 $300.6828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess