EN
  • EN
  • DE

PI49FCT3805QC

Part No PI49FCT3805QC
Manufacturer Pericom
Catalog Custom Parts (N - R)
Description PI49FCT3805QC Pericom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1131720-PI49FCT3805QC
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI49FCT3805QC CAD Model

Description

The PI49FCT3805QC is a high-performance, low-power 3.3V CMOS 10-bit registered transceiver manufactured by Pericom (now Diodes Incorporated). This device is designed for use in high-speed data transmission applications, such as backplane transceivers, memory interfaces, and bus transceivers. Its registered architecture and low-power operation make it suitable for demanding applications where performance and power efficiency are critical.

Applications

  • Backplane Transceivers
  • Memory Interfaces
  • Bus Transceivers
  • Data Communication Systems
  • Networking Equipment

Features

  • 10-Bit Transceiver
  • Registered Architecture
  • 3.3V Operation
  • Low Power Consumption
  • High-Speed Data Transmission
  • TTL Compatible Inputs
  • QVSOP Package

Benefits

  • Enables high-speed data transfer with minimal signal degradation.
  • Provides stable and reliable data transmission due to registered architecture.
  • Reduces power consumption in battery-powered devices.
  • Facilitates easy interfacing with other logic devices.
  • Simplifies board layout and reduces board space.

Additional Details

The PI49FCT3805QC transceiver features a registered architecture, which means that data is clocked into and out of the device, ensuring stable and reliable data transmission. It operates at 3.3V, making it compatible with modern low-voltage logic devices. The low power consumption is achieved through advanced CMOS technology. The TTL compatible inputs allow for easy interfacing with older logic families. The QVSOP (Quarter Very Small Outline Package) package provides a compact footprint for space-constrained applications. Specific specifications, such as propagation delay, output drive capability, and power dissipation, can be found in the product datasheet from Diodes Incorporated.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
New Japan Radio
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess