EN
  • EN
  • DE

HAL504UAK2A200

Part No HAL504UAK2A200
Manufacturer Micronas GmbH
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061764-HAL504UAK2A200
Categories OEM Parts(F-I)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAL504UAK2A200 CAD Model

Description

The HAL504UAK2A200 is a linear Hall effect sensor manufactured by Micronas GmbH (now part of TDK-Micronas). This sensor provides an analog output voltage that is proportional to the magnetic field strength applied perpendicular to the sensor surface. It is designed for a wide range of applications requiring precise and reliable magnetic field measurement. The sensor integrates the Hall element, amplifier, and compensation circuitry onto a single chip, providing a compact and robust solution.

Applications:

  • Current sensing: Measuring current flow in various applications, such as motor control and power supplies.
  • Position sensing: Determining the position of moving parts in automotive, industrial, and consumer applications.
  • Speed sensing: Measuring the rotational speed of motors and other rotating components.
  • Proximity detection: Detecting the presence or absence of a magnetic field, enabling proximity detection in various devices.
  • Angle sensing: Measuring the angle of rotation in automotive and industrial control systems.

Features:

  • Linear analog output: Provides an output voltage that is directly proportional to the magnetic field strength.
  • High sensitivity: Detects small changes in magnetic field strength.
  • Low offset drift: Maintains accurate readings over a wide temperature range.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • Small package size: Allows for compact designs and efficient use of board space.

Benefits:

  • Precise magnetic field measurement: Enables accurate sensing in a variety of applications.
  • Reliable performance: Provides stable and consistent readings over a wide range of operating conditions.
  • Easy integration: Analog output simplifies interface with microcontrollers and other electronic circuits.
  • Robust design: Resistant to mechanical stress and environmental factors.
  • Cost-effective solution: Provides a high level of performance at a competitive price.

Additional Details:

The HAL504UAK2A200 requires a supply voltage for operation. The datasheet specifies the recommended supply voltage range and operating conditions. The output voltage is typically proportional to the supply voltage. It is crucial to consider the sensor's sensitivity, offset, and linearity when designing a measurement system. External filtering may be required to reduce noise and improve signal quality. The sensor's magnetic field range should be selected based on the application's requirements. The device is available in a small surface-mount package, facilitating automated assembly processes. The exact package type will affect the soldering profile required during assembly.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess