EN
  • EN
  • DE

HAL411SF-E

Part No HAL411SF-E
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG SOT89B / Hall Effect Sensor Single Axis
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr TDK-Micronas GmbH
Series HAL® 411
Package Tape & Reel (TR)
Product Status Obsolete
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±50mT
Voltage - Supply 4.9V ~ 5.1V
Current - Supply (Max) 18.5mA
Current - Output (Max) 1mA
Bandwidth 10kHz
Temperature Range - Operating -40°C ~ 100°C
Features Temperature Compensated
Mounting SMD (SMT)
Package / Case TO-243AA, Variant
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 2,000
Win Source Part Number 1061761-HAL411SF-E
Ultra Librarian 3D Model Ultra Librarian HAL411SF-E CAD Model

Description

The HAL411SF-E is a magnetic sensor that falls under the category of Linear, Compass (ICs) manufactured by TDK-Micronas GmbH.

  • Series: HAL® 411
  • Mounting Technology: Surface Mount (SMT)
  • Technology: Hall Effect
  • Output Type: Analog Voltage
  • Bandwidth: 10kHz
  • Current Supply: 18.5mA
  • Current Output: 1mA
  • Sensing Range: ±50mT
  • Voltage Supply: 4.9V to 5.1V
  • Package Type: TO-243AA, Variant

You May Also Be Interested in

Infineon Technologies
IC 3D MAGN SENSOR TSOP6-6 / Hall Effect Sensor X, Y, Z Axis PG-TSOP-6-6-5
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
Honeywell
MAGNETIC SWITCH OMNIPOLAR SOT89B / Digital Switch Omnipolar Switch Open Collector Magnetoresistive SOT-89B
Lowest to $4.3657
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.4189
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Bosch Sensortec
THREE-AXIS GEOMAGNETIC SENSOR
Lowest to $3.7048
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Lowest to $1.6913

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess