EN
  • EN
  • DE

XCB512M8Z90BD8RH-MSPD

Part No XCB512M8Z90BD8RH-MSPD
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940460-XCB512M8Z90BD8RH-MSPD
Series *
Ultra Librarian 3D Model Ultra Librarian XCB512M8Z90BD8RH-MSPD CAD Model

Description

The XCB512M8Z90BD8RH-MSPD is a memory component produced by Micron Technology Inc. This device is tailored for applications that demand high memory capacity combined with dependable performance. Its design focuses on providing efficient memory access and data processing capabilities suitable for complex computing tasks.

Applications

  • Data centers
  • Enterprise servers
  • Storage systems
  • Cloud computing platforms
  • High-end workstations

Features

  • Large memory capacity: 512Mb
  • Fast data transfer rates for efficient processing
  • Low latency for quick memory access
  • Advanced error correction code (ECC) for data integrity
  • Optimized power management for reduced energy consumption

Benefits

  • Improved application responsiveness due to fast memory access
  • Enhanced data reliability with ECC protection
  • Lower operating costs through power-efficient design
  • Increased system uptime due to robust error handling
  • Scalable memory solution for growing data demands

Additional Details

The XCB512M8Z90BD8RH-MSPD is engineered with advanced memory architecture to deliver consistent performance under heavy workloads. It is designed to withstand demanding operating conditions and maintain data integrity. The component features advanced power-saving modes to minimize energy consumption during periods of low activity. It is compatible with a variety of industry-standard interfaces, facilitating easy integration into existing systems. The use of high-quality materials and thorough testing ensures the long-term reliability of the device. Proper thermal management is essential for optimal performance. The device supports multiple operating modes to tailor performance and power consumption to specific application requirements. For detailed technical information, including timing diagrams, voltage specifications, and thermal characteristics, refer to the official datasheet from Micron Technology Inc.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess