EN
  • EN
  • DE

SM64M32T79MLFMCX-5BT

Part No SM64M32T79MLFMCX-5BT
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description MCP 2GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956960-SM64M32T79MLFMCX-5BT
Series *
Ultra Librarian 3D Model Ultra Librarian SM64M32T79MLFMCX-5BT CAD Model

Description

The SM64M32T79MLFMCX-5BT is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It is engineered for applications that demand high bandwidth and reliable memory performance. With a configuration of 64Mb x 32, it provides substantial memory capacity for various data-intensive operations.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs) for buffering and processing network traffic.
  • Industrial Control Systems: Programmable Logic Controllers (PLCs) and other industrial automation equipment for data logging and real-time control.
  • Telecommunications Infrastructure: Base stations, switches, and other telecommunications equipment for signal processing and data storage.
  • Medical Imaging Devices: MRI scanners, CT scanners, and ultrasound machines for image processing and storage.
  • Embedded Computing Platforms: Single-board computers (SBCs) and other embedded systems requiring high-speed memory access.

Features

  • 64Mb x 32 Configuration: Offers a total memory capacity of 64 Megabits, organized as 32 bits wide, making it suitable for handling large datasets.
  • High Bandwidth: Supports fast data transfer rates for demanding applications.
  • Synchronous Operation: Operates synchronously with the system clock for precise timing and data integrity.
  • Low Latency: Designed to minimize access latency, improving overall system responsiveness.
  • LVTTL Compatible Inputs: Compatible with standard LVTTL logic levels for easy integration with other components.
  • Single Power Supply: Operates from a single 3.3V power supply, simplifying power management.
  • Surface Mount Technology: Packaged for surface mount assembly, enabling efficient board design.
  • RoHS Compliant: Manufactured in compliance with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental responsibility.

Benefits

  • Improved System Performance: High speed and low latency contribute to improved overall system performance.
  • Increased Data Throughput: Enables faster data transfer rates, crucial for bandwidth-intensive applications.
  • Enhanced Reliability: Designed for robust performance and data integrity.
  • Simplified System Design: LVTTL compatibility and single power supply simplify integration into existing systems.
  • Reduced Power Consumption: Optimizes power consumption for energy-efficient operation.
  • Long Product Life Cycle: Micron Technology Inc. provides long-term support and availability for this component.

Additional Details

The SM64M32T79MLFMCX-5BT SDRAM module is manufactured using advanced semiconductor technology, ensuring high quality and reliability. Its cycle time makes it suitable for applications demanding fast memory access. The component's compact size and surface mount design facilitate easy integration into a variety of systems. Detailed specifications, including timing diagrams, electrical characteristics, and package dimensions, are available in the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess