EN
  • EN
  • DE

S16008LK9TW-75AG

Part No S16008LK9TW-75AG
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description SD-133 8Mx16-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945637-S16008LK9TW-75AG
Series *
Ultra Librarian 3D Model Ultra Librarian S16008LK9TW-75AG CAD Model

Description

The S16008LK9TW-75AG is a high-performance synchronous DRAM (SDRAM) module manufactured by Micron Technology. This SDRAM is designed to meet the demanding requirements of various applications requiring fast data access and reliable memory performance. It is built with advanced process technology to ensure optimal speed, low power consumption, and high reliability.

Applications

  • Desktop and Laptop Computers: As main memory for applications and operating systems.
  • Networking Devices: In routers, switches, and other network infrastructure equipment.
  • Graphics Cards: To store and process texture and frame buffer data.
  • Embedded Systems: In industrial control systems and other embedded applications.
  • Digital Signal Processing (DSP) Systems: For real-time data processing and analysis.

Features

  • Memory Size: Specifies the total storage capacity of the memory module.
  • Data Rate: Indicates the speed at which data can be transferred to and from the memory.
  • Organization: Describes how the memory is structured internally for addressing and data access.
  • Clock Frequency: The operating frequency of the memory, which determines the speed of read and write operations.
  • Voltage: The supply voltage required for the memory to operate correctly.
  • Package: The physical packaging of the memory module for mounting on a circuit board.
  • Operating Temperature: The range of temperatures within which the memory can operate reliably.

Benefits

  • High Bandwidth: Enables faster data transfer rates, improving system performance.
  • Low Latency: Reduces delays in data access, enhancing responsiveness.
  • Power Efficiency: Low power consumption helps extend battery life in portable devices.
  • High Reliability: Designed to withstand demanding operating conditions for long-term reliability.
  • Compact Design: Small form factor allows for integration into space-constrained systems.

Additional Details

The S16008LK9TW-75AG SDRAM from Micron Technology provides a blend of performance, reliability, and power efficiency, making it suitable for a wide range of applications. Its high bandwidth and low latency contribute to improved system performance, while its low power consumption helps extend battery life in portable devices. The compact design allows for integration into space-constrained systems, and the high reliability ensures stable operation in demanding environments. Its synchronous interface facilitates easy integration with modern chipsets and memory controllers. The '75AG' likely refers to a specific speed grade or timing parameter within the SDRAM's specifications, which is crucial for ensuring compatibility and optimal performance within the target system.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess