EN
  • EN
  • DE

RC28F320J3D75H

Part No RC28F320J3D75H
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 182552-RC28F320J3D75H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RC28F320J3D75H CAD Model

Description

The RC28F320J3D75H is a 32-Megabit (Mb) Parallel NOR Flash memory device manufactured by Micron Technology Inc. This device is typically organized as either 4M x 8 bits or 2M x 16 bits, providing flexibility for different system architectures. It operates at 3V and is designed for embedded applications requiring non-volatile storage of code and data. The "J3D75H" likely refers to specific speed, voltage, and packaging characteristics within the J3 family.

Applications

  • Embedded systems requiring non-volatile memory
  • Networking equipment (routers, switches, modems)
  • Industrial control systems
  • Automotive applications (ECUs, instrument clusters)
  • Consumer electronics (set-top boxes, printers)

Features

  • Density: 32Mb (typically organized as 4M x 8 or 2M x 16)
  • Interface: Parallel NOR Flash interface
  • Supply Voltage: 3V operation
  • Sector Erase Architecture: Facilitates efficient code updates and data management.
  • Fast Page Mode: Supports high-speed data reads.
  • Erase Suspend/Resume: Enables interruption of erase operations for system responsiveness.
  • Security Features: Block locking to protect critical code.
  • Common Flash Interface (CFI): Standard interface for device identification and feature discovery.

Benefits

  • High Density: Provides ample storage capacity for embedded applications.
  • Fast Read Performance: Enables quick boot times and efficient code execution.
  • Sector Erase: Allows for efficient updates of code and data, minimizing write times.
  • Security Features: Protects against unauthorized access and modification of critical code.
  • Reliability: NOR Flash technology is known for its high reliability and data retention.
  • Wide Operating Temperature Range: Suitable for various operating environments.
  • Long-Term Availability: Micron is a reputable manufacturer known for long product lifecycles.

Additional Details

The RC28F320J3D75H is a parallel NOR Flash memory device, allowing for direct access to any memory location. The sector erase architecture allows for selective erasure of individual sectors, minimizing erase times and wear. Erase suspend/resume enables the system to pause and resume an erase operation, improving system responsiveness. Block locking prevents unauthorized writing to specific memory regions, protecting critical code from corruption. The Common Flash Interface (CFI) provides a standard way for the host system to identify the device and determine its capabilities.

For detailed technical specifications, including timing characteristics, package options, and environmental ratings, refer to the official Micron datasheet for the RC28F320J3D75H.

You May Also Be Interested in

Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess