EN
  • EN
  • DE

PF48F2000P0ZTQ0A

Part No PF48F2000P0ZTQ0A
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH 64MBIT PARALLEL 88SCSP / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 52 MHz 85 ns 88-SCSP (8x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Series StrataFlash™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Clock Frequency 52 MHz
Write Cycle Time - Word, Page 85ns
Access Time 85 ns
Voltage - Supply 1.7V ~ 2V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 88-TFBGA, CSPBGA
Supplier Device Package 88-SCSP (8x10)
Base Product Number 48F2000P0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Names 874412-ND,-PF48F2000P0ZTQ0A,-874412,-874412-ND,874412
Standard Package 1,800
Win Source Part Number 1213746-PF48F2000P0ZTQ0A
Ultra Librarian 3D Model Ultra Librarian PF48F2000P0ZTQ0A CAD Model

Description

The PF48F2000P0ZTQ0A electronic component is a non-volatile memory product manufactured by Micron Technology Inc. PF48F2000P0ZTQ0A is the product, and Micron Technology Inc. is the manufacturer.

  • Series: StrataFlash™
  • Package: Tray
  • Standard Package: 1,800 pieces
  • Memory Size: 64Mb (4M x 16)
  • Access Time: 85 ns
  • Voltage Supply: 1.7V to 2V
  • Package/Case: 88-TFBGA, CSPBGA
  • Supplier Device Package: 88-SCSP (8x10)
  • Operating Temperature: -40°C to 85°C (TC)
  • Clock Frequency: 52 MHz
  • Write Cycle Time: 85ns
  • Memory Interface: Parallel
  • ECCN: 3A991B1A
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS Code: 8542.32.0071
  • Status: Obsolete

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess