EN
  • EN
  • DE

PC28F256K3C

Part No PC28F256K3C
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 344669-PC28F256K3C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC28F256K3C CAD Model

Description

The PC28F256K3C is a NOR flash memory device manufactured by Micron Technology. It provides 256 Kbit of storage and is designed for embedded applications requiring non-volatile storage of code or data. It's likely used in applications where relatively small amounts of code need to be stored persistently, and quick read access is important. It is commonly used for storing boot code in embedded systems.

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and small program routines.
  • Industrial Control: Employed in industrial control systems for storing calibration data and system parameters.
  • Consumer Electronics: Utilized in small devices for storing firmware and settings.
  • Medical Devices: Integrated into medical equipment for storing device-specific data.
  • Instrumentation: Used in test and measurement equipment for storing calibration information.

Features

  • Density: 256 Kbit of storage capacity.
  • NOR Flash: Provides fast random read access, suitable for code execution.
  • Sector Erase: Supports sector erase functionality for flexible memory management.
  • Low Power: Designed for low power consumption, making it suitable for battery-operated devices.
  • Parallel Interface: Offers a parallel interface for easy connection to microcontrollers.
  • Page Mode: Supports page mode operations for faster data transfer.
  • CMOS Technology: Fabricated using CMOS technology for high reliability and performance.
  • Endurance: High program/erase endurance cycles.

Benefits

  • Fast Read Access: Enables quick boot-up and efficient code execution.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy Integration: Simplifies system design with its parallel interface.
  • Reliable Data Storage: Ensures data integrity with built-in protection features.
  • Flexible Memory Management: Allows for efficient use of memory with sector erase capabilities.
  • Cost-Effective: Provides a cost-effective solution for low-density non-volatile storage requirements.
  • Long-Term Availability: Ensures continued availability and support for long-lifecycle products.

Additional Details

The PC28F256K3C NOR flash memory device is organized into sectors for efficient memory management. It supports read, erase, and program operations. The parallel interface allows for direct connection to microprocessors and microcontrollers. The device is designed for low power operation, making it ideal for battery-powered devices.

Key Specifications:

  • Density: 256 Kbit
  • Interface: Parallel
  • Operating Voltage: Typically 3V or 5V (Consult datasheet for specific voltage range)
  • Operating Temperature: Consult datasheet for temperature range
  • Package: Consult datasheet for package types (e.g., DIP, SOIC)

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess