EN
  • EN
  • DE
  • IT

OZ9RRBGN

Part No OZ9RRBGN
Manufacturer Micron Technology Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205034-OZ9RRBGN
Categories Custom Parts
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9RRBGN CAD Model

Description

The OZ9RRBGN is a component manufactured by Micron Technology Inc. While the exact specifications and applications of this particular part number are difficult to ascertain without access to proprietary datasheets, Micron Technology is a well-known manufacturer specializing in memory and storage solutions. Therefore, the OZ9RRBGN is likely a memory component, potentially a DRAM chip or a component related to memory modules.

Possible Applications

  • RAM Modules: This component could be used in the manufacturing of desktop, laptop, or server RAM modules.
  • Embedded Systems: Given Micron's presence in the embedded market, it may find use in embedded systems requiring memory.
  • Graphics Cards: High-performance graphics cards often utilize Micron memory chips.
  • Solid State Drives (SSDs): As a major SSD manufacturer, Micron uses memory components in their SSD products.

Potential Features

  • High-Speed Data Transfer: Designed for rapid data access and processing.
  • Low Power Consumption: Optimized for energy efficiency in various applications.
  • High Density: Offers significant memory capacity in a compact form factor.
  • Reliable Performance: Engineered for stable and consistent operation.

Potential Benefits

  • Increased System Responsiveness: Faster data access leads to improved application performance.
  • Extended Battery Life: Lower power consumption contributes to longer battery life in portable devices.
  • Greater Storage Capacity: Enables larger datasets and more complex applications.
  • Enhanced System Stability: Reliable operation minimizes the risk of data corruption or system crashes.

Additional Details

Without access to the specific datasheet, detailed technical specifications such as memory type (DDR4, DDR5, etc.), clock speed, capacity, and voltage requirements cannot be provided. However, Micron Technology is renowned for producing high-quality memory components that meet stringent industry standards. The OZ9RRBGN is likely manufactured using advanced semiconductor processes to achieve optimal performance and reliability.

You May Also Be Interested in

Okaya Electric America, Inc.
RHCA4532 Series; Surge Protector with 200 Sparkover VDC and 30% Tolerance
Lowest to $0.6330
Lucent
OR2T10A-5J160 Lucent
Lowest to $11.6993
NXP / Nexperia
Lowest to $0.2923
Peregrine Semiconductor
Peregri SOT363
Lowest to $154.6705
Diptronics
Switch Rotary SP16T 16POS Flush Screwdriver 0.025A 24VDC
Lowest to $1.6947
Pericom
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Lowest to $1.1636
Renesas Electronics America
Lowest to $119.7072
Raytheon Company
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess