EN
  • EN
  • DE

74LVC1T45GF/S505125

Part No 74LVC1T45GF/S505125
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description BUS TRANSCVR, LVC/LCX/Z SERIES / Translator Circuit Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr NXP
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC1T45
Standard Package 5,162 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 858028-74LVC1T45GF/S505125
Ultra Librarian 3D Model Ultra Librarian 74LVC1T45GF/S505125 CAD Model

Description

Product Overview: 74LVC1T45GF/S505125 by NXP

The 74LVC1T45GF/S505125 from NXP is a high-performance, dual-supply, bidirectional voltage level translator designed for use in multi-voltage digital system applications. This versatile device allows for the translation of signals between different voltage domains, enabling communication between devices operating at various logic levels.

Key Features

  • Flexibility: The 74LVC1T45GF/S505125 supports voltage level translation between 1.65V and 5.5V on both the A and B ports, making it suitable for a wide range of applications.
  • High-Speed Operation: With its low on-state resistance, this translator provides high-speed operation, which is essential for modern high-speed interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, thereby reducing the overall power requirements of the system.
  • Auto-Direction Sensing: The bidirectional input and output ports automatically sense the direction of data flow, simplifying the design and reducing the need for additional control lines.
  • Robust Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against damage from static electricity, ensuring long-term reliability.

Applications

The 74LVC1T45GF/S505125 is ideal for a variety of applications across different industries, including:

  • Mobile and Portable Devices
  • Computing and Data Storage
  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure

Technical Specifications

Attribute Value
Supply Voltage (VCC) 1.65V to 5.5V
Logic Level Translation Bidirectional
Mounting Type Surface Mount
Package XSON8
ESD Protection Yes

Whether you're upgrading existing systems or designing new digital interfaces, the 74LVC1T45GF/S505125 from NXP is a reliable and efficient solution for voltage level translation needs.

You May Also Be Interested in

ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess