EN
  • EN
  • DE

N25Q064A13ESED0F

Part No N25Q064A13ESED0F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832312-N25Q064A13ESED0F
Ultra Librarian 3D Model Ultra Librarian N25Q064A13ESED0F CAD Model

Description

The N25Q064A13ESED0F is a 64 Mb (Megabit) Serial Flash Memory manufactured by Micron Technology Inc. It is a part of the N25Q family, known for providing high performance, low power consumption, and robust reliability, making it well-suited for a broad range of embedded applications. This particular part number indicates specific configuration options related to packaging and temperature grade.

Applications

  • Embedded Systems: Suitable for storing boot code, configuration data, and application code within various embedded systems.
  • Consumer Electronics: Commonly found in devices like tablets, e-readers, and portable audio players for storing firmware and user settings.
  • Industrial Applications: Applied in industrial control systems, data loggers, and programmable logic controllers (PLCs) for reliable data storage.
  • Networking Equipment: Used in routers, switches, and wireless access points for storing bootloaders and configuration files.
  • Medical Devices: Employed in medical instruments for storing calibration data and operating software.

Features

  • Memory Size: 64 Mb (8MB) of storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for easy integration with microcontrollers.
  • Supply Voltage: Operates from a single 2.7V to 3.6V power supply.
  • Page Program: Supports page program operations for fast and efficient data writing.
  • Sector Erase: Provides sector erase functionality for flexible memory management.
  • Block Erase: Offers block erase capability for efficient bulk data erasure.
  • Security Features: Includes security features like write protection to prevent accidental or unauthorized modifications.
  • Operating Temperature: Extended industrial temperature range ensures reliable operation in harsh environments.
  • Quad SPI Support: Supports Quad SPI (QSPI) mode for increased data throughput.

Benefits

  • High Performance: Delivers fast read, write, and erase operations for quick system response.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-operated devices.
  • Compact Size: Small package size allows for easy integration into space-constrained applications.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Simplified System Design: SPI interface simplifies the connection to microcontrollers and other host devices.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory needs.
  • Enhanced Security: Protects critical data from unauthorized access or modification.

Additional Details

The N25Q064A13ESED0F is manufactured using advanced CMOS process technology, contributing to its low power consumption and high reliability. It is available in various package options to accommodate different application requirements. The SPI interface supports standard SPI, Dual SPI, and Quad SPI modes, providing flexibility in data transfer rates. The device also includes a deep power-down mode to further reduce power consumption when not in active use. This combination of features makes it an excellent choice for embedded systems where reliable, secure, and efficient non-volatile memory is required.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8076 $61.2684
21+ $5.5856 $117.2976
33+ $5.4112 $178.5696
45+ $5.2368 $235.6560
58+ $5.0624 $293.6192
77+ $4.5392 $349.5184
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess