EN
  • EN
  • DE

MSP430F156IRTDT

Part No MSP430F156IRTDT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 24KB Flash 3.3V 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 24KB (24K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789521-MSP430F156IRTDT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430F156
Introduction Date June 27, 2006
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F156IRTDT CAD Model

Description

The Texas Instruments MSP430F156IRTDT is a powerful and versatile microcontroller that is part of the MSP430 family, renowned for its low power consumption and high performance. This particular model is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, and is especially well-suited for battery-powered devices.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed for efficient, low-power operation with a 16-bit RISC architecture that can handle complex tasks with minimal energy consumption.
  • Integrated Digital and Analog Peripherals: This microcontroller includes a variety of built-in peripherals, such as timers, communication interfaces (USART), 12-bit analog-to-digital converters (ADC), and digital-to-analog converters (DAC) to support a wide range of functionalities without the need for additional components.
  • Low Power Modes: With multiple low power operating modes, the MSP430F156IRTDT is optimized for applications that require long battery life. Its ability to quickly wake up from low power modes ensures responsive performance when it's needed.
  • Flexible Clocking System: The device features a flexible clocking system that includes a built-in digitally controlled oscillator (DCO) allowing the microcontroller to operate without an external crystal, further reducing system costs and complexity.
  • Programmable Memory: It comes with 24KB of programmable flash memory and 1KB of RAM, providing ample space for application code and data storage.
  • Temperature Range: The MSP430F156IRTDT operates over an industrial temperature range, making it suitable for harsh environments.
  • Package and Size: The microcontroller is available in a compact 64-pin QFN package, which is ideal for space-constrained applications.

Applications

The MSP430F156IRTDT microcontroller is highly adaptable and can be used in various applications such as:

  • Portable and wearable devices
  • Smart sensors and metering
  • Home automation and security systems
  • Industrial control systems
  • Medical devices and health monitors

In summary, the MSP430F156IRTDT from Texas Instruments is a robust and reliable microcontroller choice for designers looking to optimize their products for power efficiency, performance, and versatility in a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8262 $62.4786
6+ $17.0882 $102.5292
10+ $16.5542 $165.5420
13+ $16.0202 $208.2626
17+ $15.4862 $263.2654
22+ $13.8842 $305.4524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess