EN
  • EN
  • DE

N25Q064A13ESE4MF TR

Part No N25Q064A13ESE4MF TR
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 64MBIT SPI 108MHZ 8SOP2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SOP2
Manufacturer Micron Technology Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOP2
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Other Part Number N25Q064A13ESE4MF TR-ND, N25Q064A13ESE4MFTR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928658-N25Q064A13ESE4MF TR
Ultra Librarian 3D Model Ultra Librarian N25Q064A13ESE4MF TR CAD Model

Description

The N25Q064A13ESE4MF TR is a 64 Mb (Megabit) serial NOR flash memory device manufactured by Micron Technology. This memory is commonly used for storing code and data in embedded systems due to its fast read speeds and non-volatile nature.

Applications

  • Embedded Systems: Stores firmware, configuration data, and other code in various embedded applications.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and configuration settings.
  • Industrial Control Systems: Employed in industrial controllers for storing program code and data.
  • Consumer Electronics: Integrated into set-top boxes, digital TVs, and other consumer electronic devices for storing firmware and user data.
  • Automotive Systems: Utilized in automotive control units for storing calibration data and software code.

Features

  • Serial NOR Flash: Uses serial NOR flash technology for fast read access and code execution.
  • 64 Mb Density: Provides a storage capacity of 64 Megabits (8 MB).
  • SPI Interface: Communicates with a host microcontroller via a standard Serial Peripheral Interface (SPI).
  • Quad SPI (QSPI): Supports Quad SPI mode for increased data throughput.
  • Fast Read Performance: Offers fast read speeds for quick code execution and data retrieval.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Fast Code Execution: Enables fast code execution from memory, improving system performance.
  • Small Footprint: Serial interface reduces the number of pins required, allowing for a smaller footprint on the circuit board.
  • Easy Integration: SPI interface simplifies integration with existing systems and microcontrollers.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Low Power Operation: Low power consumption extends battery life in portable devices.
  • Cost-Effective Solution: Offers a cost-effective solution for storing code and data in embedded systems.

Additional Details

The N25Q064A13ESE4MF TR operates at a supply voltage of typically 2.7V to 3.6V. It supports various SPI modes, including SPI Mode 0 and SPI Mode 3. The device is available in a small SOIC or WSON package for easy surface mounting on printed circuit boards. The operating temperature range is typically from -40°C to +85°C. Specific performance characteristics and detailed electrical specifications can be found in the product datasheet provided by Micron Technology. TR at the end specifies tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess