EN
  • EN
  • DE

SAFEA1G90MB0F0AR15

Part No SAFEA1G90MB0F0AR15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187821-SAFEA1G90MB0F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA1G90MB0F0AR15 CAD Model

Description

The SAFEA1G90MB0F0AR15 is a surface-mount bandpass filter manufactured by Murata Electronics North America. These filters are designed to selectively pass signals within a specific frequency range while attenuating signals outside that range. The 'SAFEA' prefix typically indicates a series of filters designed for specific applications within the RF and microwave spectrum. This particular filter is part of Murata's extensive line of RF filters, known for their quality and performance in demanding wireless applications.

Applications

  • Wireless communication systems: Commonly used in cellular base stations, mobile devices, and other wireless communication equipment to filter unwanted signals and improve signal quality.
  • Satellite communication: Employed in satellite receivers and transmitters to isolate desired frequency bands and reject interference.
  • Radar systems: Utilized in radar equipment to filter out noise and clutter, enhancing the detection of targets.
  • Test and measurement equipment: Incorporated into spectrum analyzers, network analyzers, and other test instruments to provide accurate and reliable measurements.
  • Navigation systems: Integrated into GPS and other navigation devices to filter signals from satellites, ensuring accurate positioning information.

Features

  • Surface-mount technology (SMT): Designed for automated assembly onto printed circuit boards (PCBs), reducing manufacturing costs and improving reliability.
  • Compact size: The small form factor allows for integration into space-constrained applications.
  • High selectivity: Provides sharp cut-off characteristics, effectively rejecting signals outside the desired passband.
  • Low insertion loss: Minimizes signal attenuation within the passband, preserving signal strength and integrity.
  • High attenuation: Offers strong rejection of signals outside the passband, preventing interference and improving system performance.

Benefits

  • Improved signal quality: By filtering out unwanted signals, the filter enhances the signal-to-noise ratio, resulting in clearer and more reliable communication.
  • Reduced interference: The filter prevents unwanted signals from interfering with the desired signal, improving system performance and stability.
  • Increased system efficiency: By minimizing signal loss, the filter helps to improve the overall efficiency of the system.
  • Enhanced reliability: The filter's robust design and construction ensure reliable performance in demanding environments.
  • Simplified design: The filter's compact size and easy integration simplify the design of wireless systems.

Additional Details

While specific detailed specifications such as center frequency, bandwidth, insertion loss, and attenuation characteristics for the SAFEA1G90MB0F0AR15 would typically be found on the manufacturer's datasheet, generally Murata's RF filters are known for tight tolerances and consistent performance. The '1G90' within the part number likely denotes a center frequency around 1.9 GHz. The filter utilizes ceramic materials to achieve high performance and stability over temperature. Proper impedance matching is essential for optimal performance.

You May Also Be Interested in

Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Qualcomm
FILTER SAW 3030 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,077 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess