The MTFC4GMWDQ-3M_AIT_A is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology Inc. It is a type of flash memory that's commonly used in mobile devices, embedded systems, and other applications requiring non-volatile storage. This specific eMMC component is designed to offer a blend of storage capacity, performance, and reliability for use in various electronic devices.
Applications:
- Smartphones: Used as the primary storage for the operating system, applications, and user data.
- Tablets: Provides storage for the OS, apps, and user files similar to smartphones.
- Embedded Systems: Integrated into various embedded systems that require reliable storage such as industrial control devices and navigation systems.
- Digital Cameras: Serves as storage for photos and videos.
Features:
- eMMC Interface: Compliant with the eMMC standard, enabling high-speed data transfer and efficient memory management.
- NAND Flash Memory: Employs NAND flash technology, offering high storage density and data retention.
- Built-in Controller: Integrates a controller that manages flash memory operations, including wear leveling, error correction, and bad block management.
- Low Power Consumption: Designed for low power operation, which is important for battery-powered devices.
- Compact Form Factor: Small size allows for easy integration into space-constrained applications.
Benefits:
- Fast Boot Times: Enables quick boot-up times for devices, improving the user experience.
- Reliable Data Storage: Provides reliable and secure data storage, preventing data loss and corruption.
- High Performance: Offers fast read and write speeds, enhancing application performance and responsiveness.
- Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
- Simplified System Design: Simplifies system design by incorporating the flash memory and controller into a single package.
This Micron eMMC typically has a storage capacity of 4GB. It operates at a voltage of 3.3V, ensuring compatibility with a wide range of systems. The device is designed to meet industry standards for reliability and endurance, making it a dependable choice for various storage needs. It incorporates advanced flash management algorithms to optimize performance and extend the lifespan of the memory. Its small size and high integration level reduce the overall system footprint and complexity.