EN
  • EN
  • DE

MTFC4GMCDM-1M 0T

Part No MTFC4GMCDM-1M 0T
Manufacturer Micron Technology Inc.
Catalog EMMC
Description 4GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955881-MTFC4GMCDM-1M 0T
Series *
Ultra Librarian 3D Model Ultra Librarian MTFC4GMCDM-1M 0T CAD Model

Description

The MTFC4GMCDM-1M 0T is an eMMC (Embedded MultiMediaCard) memory solution from Micron Technology Inc. It's designed for embedded applications requiring reliable and high-density storage in a small form factor. eMMC integrates flash memory and a controller into a single package, simplifying the design and manufacturing process for OEMs.

Applications

  • Smartphones: Used as primary storage for operating system, applications, and user data.
  • Tablets: Provides storage for operating system, apps, and multimedia content.
  • Embedded Systems: Used in various embedded systems, such as GPS devices, industrial control systems, and point-of-sale terminals.
  • Automotive Infotainment: Integrated into automotive infotainment systems for navigation, multimedia playback, and system storage.

Features

  • eMMC Standard: Complies with the JEDEC eMMC standard, ensuring compatibility and interoperability.
  • High Density: Offers a storage capacity suitable for storing operating systems, applications, and user data.
  • Managed NAND: Integrates NAND flash memory and a controller, simplifying memory management.
  • Small Form Factor: Compact package size makes it suitable for space-constrained applications.
  • High-Speed Interface: Supports high-speed data transfer rates for fast boot times and application loading.

Benefits

  • Simplified Design: eMMC simplifies the design process by integrating flash memory and a controller into a single package.
  • Reliable Storage: Provides reliable storage for critical data in embedded applications.
  • High Performance: Supports high-speed data transfer rates for fast boot times and application loading.
  • Cost-Effective: Offers a cost-effective storage solution for embedded systems.
  • Wide Compatibility: Complies with the JEDEC eMMC standard, ensuring compatibility with various host systems.

Additional Details

The MTFC4GMCDM-1M 0T typically operates at a voltage range of 2.7V to 3.6V. It supports various features such as wear leveling, bad block management, and error correction codes (ECC) to ensure data integrity and reliability. The operating temperature range is usually from -25°C to 85°C, making it suitable for industrial and automotive applications. This eMMC memory is often used in consumer electronics, industrial devices, and automotive systems due to its reliability, performance, and cost-effectiveness.

You May Also Be Interested in

Epson Company
4GB eMMC Ver4.41
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $116.5414
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $26.1941
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
Samsung
64GB eMMC5.0 64Gbx8
Need more? Email Us
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $46.5672
Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess