EN
  • EN
  • DE

MTFC32GJXED-WT

Part No MTFC32GJXED-WT
Manufacturer Micron Technology Inc.
Catalog Flash
Description 32GX8 Mcp Plastic Wireless Temp Pbf Vfbga 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Density 256 Gb
Max Supply Voltage 3.6 V
Min Supply Voltage 2.7 V
RoHS Compliant
Win Source Part Number 1081073-MTFC32GJXED-WT
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTFC32GJXED-WT CAD Model

Description

The MTFC32GJXED-WT is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology Inc. This managed NAND flash memory solution integrates NAND flash memory with a controller in a single package. It's designed for high-density storage in various embedded applications, focusing on reliability and performance.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices
  • Automotive infotainment systems
  • Industrial automation equipment

Features:

  • eMMC 5.1 interface
  • 32GB storage capacity
  • Managed NAND flash memory
  • High-speed data access
  • Advanced memory management features

Benefits:

  • Large Storage Capacity: 32GB provides substantial storage for applications, multimedia content, and operating systems.
  • Fast Data Transfer: eMMC 5.1 interface enables rapid data read and write speeds, enhancing overall system responsiveness.
  • Simplified Design: Managed NAND flash reduces the complexity of memory management for the host system.
  • Enhanced Reliability: Built-in error correction code (ECC) and wear-leveling algorithms ensure data integrity and extend device lifespan.
  • Compact Form Factor: Single-package design minimizes board space requirements, facilitating integration into space-constrained devices.

Additional Details:

The MTFC32GJXED-WT supports a 3.3V power supply and incorporates advanced NAND management techniques, including wear leveling, bad block management, and error correction. The eMMC interface provides a standardized command set for data transfer, device configuration, and status monitoring. Refer to the manufacturer's datasheet for detailed specifications on operating temperature range, power consumption, performance metrics, and other relevant technical information.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess