EN
  • EN
  • DE

MTC10C1084S1TC48BA1

Part No MTC10C1084S1TC48BA1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR5-4800B 2Gx80 ECC SODIMM 1Rx8 (16GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448176-MTC10C1084S1TC48BA1
Manufacturer Micron Technology Inc.
Package Box
Product Status Obsolete
Memory Type DDR5 SDRAM
Memory Size 16 GB
Package / Case -;5;9;7;10;8;3;4;2;1;3642;1528;4670;1588;2084;1450;122;175;1582;1282;3247;776;3052;3513;600026;1725;2434;448;4265;5107;602385;5297;5110;150;557;2655;236;277;20;2526;5238;1668;1052;771;4517;1803;1550;385;818;0;107173;107169;103448;107300;107174;107171;132065;49384;107301;112919;110189;110190;107302;129200;114293;107303;114296;94540;112409;114291;106824;114297;114260;79172;110191;109409;114292;114259;114294;114295;114299;114298;109281;106024;106025;106822;125097;118819;118820;89590;58865;58567;65038;108302;114385;132066;132069;132070;104918;132071;63338;132067;132068;20818;118515;118518;118517;61631;115255;118516;86032;86031;61632;63456;115238;108705;108706;81684;115241;118519;115244;108704;81727;81685;115246;118334;118472;118473;46725;33534;55443;55924;90475;80773;98603;73415;73417;82127;33126;33078;62;61;3;1;17;0;2;4;7;1;1;337795;337809;337816;482834;337818;482835;482836;482837;337827;509216;509217;482838;482839;509218;482840;482841;337832;482842;482843;443851;347758;347762;347763;347765;381376;392838;392839;400795;407300;168123;294226;108016;188399;188398;261538;86498;157996;239329;120509;168277;227874;294390;108171;682290;188511;261646;86579;95628;158085;239383;245954;120123;167983;227621;294117;87091;107954;154634;188347;225847;261502;303230;86482;1;235406;67274;839233;90728;106994;107135;839231;839225;139540;723205;716801;160822;160908;716806;716802;716809;758874;839232;839230;189834;839235;212835;225054;241396;716805;263695;286011;839234;716800;90855;716808;105637;716797;716798;716807;153243;716799;716804;160931;716803;187252;225105;244303;261000;1;165431;183831;214676;674278;839226;839227;839228;682291;275656;303212;69624;839229;91127;95671;95670;95688;101172;101217;101224;107414;107466;107471;115205;115237;115238;464667;140843;140845;140846;140847;464666;141416;141417;141428;141430;141429;141433;153396;153397;153429;153579;153581;153582;153967;153968;434838;464668;467475;160431;160432;160433;711403;510299;729999;165193;165213;165214;165223;165229;165231;165233;199920;1;376802;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian MTC10C1084S1TC48BA1 CAD Model

Description

The Micron MTC10C1084S1TC48BA1 module, a part of the DDR5 4800 SODIMM category with 262 pins, features DDR5-4800B 2Gx80 ECC SODIMM 1Rx8 (16GB) specification, incorporating ECC (Error-Correcting Code) for enhanced data reliability. Tailored for use in high-demand computing environments that cannot afford data errors, such as servers or critical application workstations, this module offers 16GB of memory. Its advanced DDR5 technology ensures substantial improvements over earlier DDR generations, including higher transfer rates, increased efficiency, and lowered power consumption, all while providing error correction capabilities to maintain system stability and data integrity. Manufactured by Micron [2Gx8 10C], a leader in memory and storage solutions, this module is designed to meet the needs of users requiring both high performance and reliability in their computing tasks.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess