EN
  • EN
  • DE

SC16C2550BIA44,512

Part No SC16C2550BIA44,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 44-PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SC16
Other Names 935274407512,SC16C2550BIA44,SC16C2550BIA44
Standard Package 1,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260661-SC16C2550BIA44,512
Ultra Librarian 3D Model Ultra Librarian SC16C2550BIA44,512 CAD Model

Description

The SC16C2550BIA44,512 is a dual universal asynchronous receiver-transmitter (UART) integrated circuit from NXP Semiconductors, renowned for its high performance and reliability in serial communication applications. This advanced UART chip is designed to facilitate seamless and efficient serial data exchange between a microcontroller and peripheral devices or between microcontrollers in an embedded system.

Key Features:

  • Dual Channel: The device features two independent UART channels, each with a full set of modem control signals for comprehensive serial communication capabilities.
  • FIFO Buffers: With integrated 16-byte FIFOs for both transmission and reception, the SC16C2550BIA44,512 helps reduce CPU overhead, enhancing system efficiency and throughput.
  • Baud Rate: It supports a wide range of baud rates, providing the flexibility to work with various communication speeds required by different applications.
  • Programmable Character Length: Users can configure the character length from 5 to 8 bits to fit specific communication protocols and requirements.
  • Multiple Serial Interfaces: The chip supports a variety of serial interfaces, including RS-232, RS-422, and RS-485, making it versatile for different serial communication standards.

Applications:

The SC16C2550BIA44,512 is ideal for a wide range of applications that require reliable and efficient serial communication. It is frequently used in:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Network routers and switches
  • Automotive diagnostics and telematics
  • Telecommunication equipment

Technical Specifications:

  • Package: The device is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact solution for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in harsh environments.
  • Voltage Range: The SC16C2550BIA44,512 operates at a single 5V power supply, simplifying power management in embedded systems.

With its robust feature set and flexibility, the SC16C2550BIA44,512 by NXP stands out as a superior choice for designers and engineers looking to implement dual-channel UART functionality in their embedded systems.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC UART 2.90V - 5.5V 48TQFP / UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Lowest to $4.8972
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess